The TSH71CDT is a rail-to-rail operational amplifier designed for general-purpose applications. It operates with a single supply voltage ranging from 3 V to 12 V, making it suitable for portable devices. The amplifier features a 3 dB bandwidth of 90 MHz and a gain bandwidth product of 70 MHz, allowing for high-speed signal processing. It has a typical slew rate of 100 V/µs and can deliver output currents up to 55 mA, capable of driving standard 150 Ω loads. The TSH71CDT is available in SO8 and TSSOP8 packages, which help to economize board space. Additionally, it includes standby inputs for low-power operation, making it ideal for applications such as video buffering and ADC driving. The low total harmonic distortion (THD) of 0.1% ensures high fidelity in audio and video applications.
100MHz Op Amp, 6V, 1ch, SO, 105V/µs Slew Rate Product overview: TSH71CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 105V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 105V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH71CDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1114629-TSH71CDT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: General Purpose
Slew Rate: 118 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 9.8mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 65MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSH71CDT | TSH71CDT-ND | 1114629-TSH71CDT | TSH71CDT | TSH71CDT | TSH71CDT |
| Product Name | 100MHz 6V 105V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH71CDT | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 volts | 3 to 12 volts | 3 volts | |||
| Slew Rate | 105 V/µs | 118 V/µs | 118 V/µs | 118 V/µs | 1.18E-4 V/µs | |
| Bandwidth | 65 MHz | 65 MHz | 100 MHz | 100 MHz | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |