STMicroelectronics, Inc. 100MHz 6V Operational Amplifier IC TSH70CDT

Description
100MHz Op Amp, Rail-to-Rail, 1Ch, SO, 6V Product overview: TSH70CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH70CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100MHz Op Amp, Rail-to-Rail, 1Ch, SO, 6V Product overview: TSH70CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH70CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz 6V Operational Amplifier IC
687-TSH70CDT
100MHz 6V Operational Amplifier IC 687-TSH70CDT
100MHz Op Amp, Rail-to-Rail, 1Ch, SO, 6V Product overview: TSH70CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH70CDT can be used for catalog matching and distributor lookup.

100MHz Op Amp, Rail-to-Rail, 1Ch, SO, 6V Product overview: TSH70CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH70CDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TSH70CDT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TSH70CDT-ND
Instrumentation, Op Amps, Buffer Amps TSH70CDT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH70CDT - 807676-TSH70CDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH70CDT
807676-TSH70CDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH70CDT 807676-TSH70CDT
Manufacturer: STMicroelectronics Win Source Part Number: 807676-TSH70CDT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 100MHz Amplifier Type: General Purpose Slew Rate: 118V/μs Gain Bandwidth Product: 65MHz Current - Input Bias: 6μA Voltage - Input Offset: 800μV Current - Supply: 9.8mA Current - Output / Channel: 55mA Voltage - Supply, Single/Dual (±): 3V ~ 12V, ±1.5V ~ 6V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TSH70

Manufacturer: STMicroelectronics
Win Source Part Number: 807676-TSH70CDT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: General Purpose
Slew Rate: 118V/μs
Gain Bandwidth Product: 65MHz
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Current - Supply: 9.8mA
Current - Output / Channel: 55mA
Voltage - Supply, Single/Dual (±): 3V ~ 12V, ±1.5V ~ 6V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TSH70

Buy Now
Instrumentation, OP Amps, Buffer Amps - TSH70CDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSH70CDT
Instrumentation, OP Amps, Buffer Amps TSH70CDT
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSH70CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSH70CDT
Integrated Circuits (ICs) - Linear - Amplifiers TSH70CDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH70CDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSH70CDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSH70CDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSH70CDT TSH70CDT-ND 807676-TSH70CDT TSH70CDT TSH70CDT TSH70CDT
Product Name 100MHz 6V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH70CDT Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 6 volts 3 volts
Slew Rate 105 V/µs 118 V/µs 118 V/µs 118 V/µs 1.18E-4 V/µs
Bandwidth 65 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data