The TSH64CDT is a quad operational amplifier designed for high-performance video applications. It operates with a supply voltage range of 4.5V to 12V and features a gain-bandwidth product of 60MHz, making it suitable for applications requiring wide bandwidth. The amplifier has a slew rate of 80V/µs and can drive output currents up to 45mA, allowing it to handle standard 150,Ѷ loads effectively. This device supports rail-to-rail input and output, enhancing its versatility in various circuit configurations. It is specified for operation within a temperature range of 0°C to 70°C and is available in a compact SO14 package. The TSH64CDT also includes standby inputs, enabling low power consumption during inactive periods. Its low total harmonic distortion (THD) of 0.1% ensures high-quality signal integrity, making it ideal for use in consumer electronics such as set-top boxes, DVD players, and televisions.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
4-Ch Op Amp, 74MHz BW, 86V/µs SR, SOIC, VFB Product overview: TSH64CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74MHz, 86V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 74MHz, 86V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH64CDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 937672-TSH64CDT
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSH64
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-5177-2, 497-5177-1
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-5177-2-ND | 687-TSH64CDT | 937672-TSH64CDT | TSH64CDT | TSH64CDT | TSH64CDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 74MHz 86V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH64CDT | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Slew Rate | 98 V/µs | 86 V/µs | 9.80E-5 V/µs | 98 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 14-SO | 0degC ~ 70degC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS |