3-Ch Op Amp, 74MHz BW, 86V/µs SR, SOIC, VFB IC Product overview: TSH63CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74MHz, 86V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 74MHz, 86V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH63CDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 126396-TSH63CDT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 74MHz
Amplifier Type: Voltage Feedback
Slew Rate: 98 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1.2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 9.8mA
Channel Output Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 3 CIRCUIT 14SO
IC OPAMP GP 3 CIRCUIT 14SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSH63CDT | 126396-TSH63CDT | 497-5176-2-ND | TSH63CDT | TSH63CDT | TSH63CDT |
| Product Name | 74MHz 86V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH63CDT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 volts | 4.5 to 12 volts | ||||
| Slew Rate | 86 V/µs | 98 V/µs | 98 V/µs | 98 V/µs | 9.80E-5 V/µs | |
| Bandwidth | 60 MHz | 74 MHz | 74 MHz | 74 MHz | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |