STMicroelectronics RF Receivers TSH511CFT

Description
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)
Description
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The TSH511CFT is a dual FM receiver designed for infrared hi-fi stereo applications, operating within a carrier frequency range of 0.4MHz to 11MHz. It features a supply voltage range of 2.3V to 5.5V and provides high sensitivity with an input of 4µV at 12dB SINAD. Each receiver integrates a low noise amplifier (LNA), intermediate amplifier with external filters, voltage limiter, quadrature FM demodulator, and audio buffer capable of driving 20mW into 16 ohms. The device includes a squelch circuit for muting audio outputs and has access pins for flexibility in various applications, including multimedia headsets and FM IF receiver systems. The standby function allows for mono operation, reducing power consumption when only one receiver is needed.

Datasheet Summary
Powered by GS/AI

The TSH511CFT is a dual FM receiver designed for infrared hi-fi stereo applications, operating within a carrier frequency range of 0.4MHz to 11MHz. It features a supply voltage range of 2.3V to 5.5V and provides high sensitivity with an input of 4µV at 12dB SINAD. Each receiver integrates a low noise amplifier (LNA), intermediate amplifier with external filters, voltage limiter, quadrature FM demodulator, and audio buffer capable of driving 20mW into 16 ohms. The device includes a squelch circuit for muting audio outputs and has access pins for flexibility in various applications, including multimedia headsets and FM IF receiver systems. The standby function allows for mono operation, reducing power consumption when only one receiver is needed.

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TSH511CFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TSH511CFT
RF Receivers TSH511CFT
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)

- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number TSH511CFT
Product Name RF Receivers
Package Type Surface Mount; 44-LQFP
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXD-315-KH - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 28-SMD, No Lead
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details