Video Amp, 3 Buffer 14-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 129730-TSH345IPT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 36MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 44.6mA
Channel Output Current: 134mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC AMP BUFFER 14TSSOP
Video Amp 3 Buffer 14-TSSOP
IC AMP BUFFER 14TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 497-8531-2-ND | 129730-TSH345IPT | TSH345IPT | TSH345IPT | TSH345IPT |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - TSH345IPT | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Supply Voltage (VS) | 4.5 to 5.5 volts | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Operating Range | Buffer |