Video Amp, 3 Buffer 8-SOIC
340MHz single-supply triple video buffer Product overview: TSH344IDT from STMicroelectronics is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 340MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH344IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038516-TSH344IDT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 340MHz
Slew Rate: 740 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 10.1mA
Channel Output Current: 93mA
Alternative Parts (Cross-Reference): THS7316DG4; TSH343ID; ISL59119IBZ; TSH344IDT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC AMP BUFFER 8SO
IC AMP BUFFER 8SO
Video Amp 3 Buffer 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 497-4988-2-ND | 737-TSH344IDT | 038516-TSH344IDT | TSH344IDT | TSH344IDT | TSH344IDT |
| Product Name | Video Amps and Modules | 340MHz Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TSH344IDT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Slew Rate | 740 V/µs | 740 V/µs | ||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SO | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Bandwidth | 340 MHz | 340 MHz |