Video Amp, 3 Buffer 8-SOIC
Video Amp, 3 Buffer 8-SOIC
Video Amp, 3 Buffer 8-SOIC
Video Amp Triple 5.5V 8-Pin SO N T/R Product overview: TSH343IDT from STMicroelectronics is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH343IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035307-TSH343IDT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 780 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 14.4mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
VIDEO BUFFER AMPLIFIER, -40 TO 85DEG C; No. of Amplifiers:3Amplifie
Video Amp 3 Buffer 8-SOIC
IC AMP BUFFER 8SO
IC AMP BUFFER 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 497-4987-1-ND | 737-TSH343IDT | 035307-TSH343IDT | 26AH0348 | TSH343IDT | TSH343IDT | TSH343IDT |
| Product Name | Video Amps and Modules | 5.5V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TSH343IDT | Video Buffer Amplifier, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| Slew Rate | 780 V/µs | 780 V/µs | 780 V/µs | ||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 3 to 5.5 volts | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC | ||
| Bandwidth | 280 MHz | 280 MHz | |||||
| Operating Temperature | -40 C (-40 F) |