Video Amp, 3 Buffer 8-SOIC
280MHz single-supply triple video buffer Product overview: TSH343ID from STMicroelectronics is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 280MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH343ID can be used for catalog matching and distributor lookup.
IC AMP BUFFER 8SO
Video Amp 3 Buffer 8-SOIC
IC AMP BUFFER 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | TSH343ID-ND | 737-TSH343ID | TSH343ID | TSH343ID | TSH343ID |
| Product Name | Video Amps and Modules | 280MHz Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 780 V/µs | 780 V/µs | |||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 90 mA | |
| RoHS Compliant | RoHS |