300MHz Audio Op-Amp, 100mA, SOT-23, 1-Ch, SM Product overview: TSH341ILT from STMicroelectronics is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 100mA, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 300MHz, 100mA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH341ILT can be used for catalog matching and distributor lookup.
Video Amp, 1 General Purpose SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 043360-TSH341ILT
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Slew Rate: 400 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 9.8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Video Amp 1 General Purpose SOT-23-5
IC AMP GENERAL PURPOSE SOT23-5
IC AMP GENERAL PURPOSE SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-TSH341ILT | 497-8173-2-ND | 043360-TSH341ILT | TSH341ILT | TSH341ILT | TSH341ILT |
| Product Name | 300MHz 100mA SOT-23 Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - TSH341ILT | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||||
| Bandwidth | 300 MHz | 300 MHz | ||||
| Slew Rate | 400 V/µs | 400 V/µs | ||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) |