Buffer Amplifier, 320MHz, 1-Ch, SOT-23, 5.5V Product overview: TSH340ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 320MHz, 5.5V, SOT-23, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH340ILT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035306-TSH340ILT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 320MHz
Slew Rate: 780 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 9.8mA
Channel Output Current: 87mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Video Amp, 1 Buffer SOT-23-5
IC AMP BUFFER SOT23-5
IC AMP BUFFER SOT23-5
Video Amp 1 Buffer SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-TSH340ILT | 035306-TSH340ILT | 497-8172-2-ND | TSH340ILT | TSH340ILT | TSH340ILT | TSH340ILT |
| Product Name | 320MHz 5.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - TSH340ILT | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Standards | RoHS | ||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | |||||
| Slew Rate | 780 V/µs | 780 V/µs | |||||
| Bandwidth | 320 MHz | 320 MHz | |||||
| Operating Temperature | -40 C (-40 F) |