Video Amp, 1 Buffer 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 054423-TSH340IDT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 320MHz
Slew Rate: 780 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 9.8mA
Channel Output Current: 87mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Buffer Amplifier, 320MHz, 6dB, 1ch, SOIC, 5.5V Product overview: TSH340IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 320MHz, 5.5V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH340IDT can be used for catalog matching and distributor lookup.
IC AMP BUFFER 8SO
IC AMP BUFFER 8SO
Video Amp 1 Buffer 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 497-4679-2-ND | 054423-TSH340IDT | 737-TSH340IDT | TSH340IDT | TSH340IDT | TSH340IDT |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - TSH340IDT | 320MHz 5.5V SOIC Operational Amplifier IC | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Slew Rate | 780 V/µs | 780 V/µs | ||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | Tape and Reel | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Range | Buffer |