STMicroelectronics 280MHz DIP Operational Amplifier IC TSH31IN

Description
OP-AMP, 15000uV OFFSET-MAX, 280MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TSH31IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH31IN can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP-AMP, 15000uV OFFSET-MAX, 280MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TSH31IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH31IN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
280MHz DIP Operational Amplifier IC - 687-TSH31IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
280MHz DIP Operational Amplifier IC
687-TSH31IN
280MHz DIP Operational Amplifier IC 687-TSH31IN
OP-AMP, 15000uV OFFSET-MAX, 280MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TSH31IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH31IN can be used for catalog matching and distributor lookup.

OP-AMP, 15000uV OFFSET-MAX, 280MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TSH31IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH31IN can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH31IN - 1101420-TSH31IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH31IN
1101420-TSH31IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH31IN 1101420-TSH31IN
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101420-TSH31IN Mounting: SMD (SMT) Operating Supply Voltage: 6 V Slew Rate: 300 V/µs Gain Bandwidth Product: 280 MHz Number of Channels: 1 Output Current: 100 mA Common Mode Rejection Ratio: 55 dB Input Bias Current: 300 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 40 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3 V Voltage Gain: 58.06 dB Input Offset Voltage (Vos): 15 mV

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101420-TSH31IN
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Slew Rate: 300 V/µs
Gain Bandwidth Product: 280 MHz
Number of Channels: 1
Output Current: 100 mA
Common Mode Rejection Ratio: 55 dB
Input Bias Current: 300 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 40 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 3 V
Voltage Gain: 58.06 dB
Input Offset Voltage (Vos): 15 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TSH31IN 1101420-TSH31IN
Product Name 280MHz DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH31IN
Supply Voltage (VS) 6 volts 6 volts
Slew Rate 300 V/µs 300 V/µs
Bandwidth 280 MHz 280 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data