120MHz Op Amp, 230MHz BW, SOT-23-5, 110mA Out Product overview: TSH310ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 230MHz, 110mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120MHz, 230MHz, 110mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH310ILT can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 1114624-TSH310ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 230MHz
Amplifier Type: Current Feedback
Slew Rate: 115 V/μs
Current - Input Bias: 3.1μA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 400μA
Channel Output Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSH310ILT | 497-4463-2-ND | 1114624-TSH310ILT | TSH310ILT | TSH310ILT | TSH310ILT |
| Product Name | 120MHz 230MHz 110mA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH310ILT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||||
| Slew Rate | 115 V/µs | 115 V/µs | 115 V/µs | 1.15E-4 V/µs | 115 V/µs | |
| Bandwidth | 120 MHz | 230 MHz | 230 MHz | 230 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |