Win Source Part Number: 1225176-TSH300IDT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 200 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230V/µs
Current - Input Bias: 30 µA
Voltage - Input Offset: 500 µV
Current - Supply: 15.3mA
Current - Output / Channel: 82 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 1805-TSH300IDTTR,180
Base Product Number: TSH300
Product Status: Obsolete
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 5.5 V
Voltage Feedback Amplifier 1 Circuit 8-SOIC
200MHz Op Amp, 1.8mV Vos, 82mA Output, SOIC-8 Product overview: TSH300IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 82mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 82mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH300IDT can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1225176-TSH300IDT | 497-4776-2-ND | 687-TSH300IDT | TSH300IDT | TSH300IDT | TSH300IDT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 200MHz 82mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 15.3 milliamps | 15.3 milliamps | 15.3 milliamps | 15.3 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 30 µA | 30 µA | ||||
| Slew Rate | 230 V/µs | 230 V/µs | 230 V/µs | 2.30E-4 V/µs | 230 V/µs | |
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz |