25MHz Op Amp, 2-Ch, 15V, DIP, Bipolar Product overview: TSH22IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 15V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 25MHz, 15V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH22IN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 213543-TSH22IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 2.15mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 25MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-Mini DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit 8-Mini DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSH22IN | 213543-TSH22IN | 497-7686-5-ND | TSH22IN | TSH22IN | TSH22IN |
| Product Name | 25MHz 15V DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH22IN | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 3 to 30 volts | 3 volts | |||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | 15 V/µs | |
| Bandwidth | 25 MHz | 25 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |