25MHz Op Amp, 2-Ch, 15V, 2.15mA, BIPOLAR, SO Product overview: TSH22ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 15V, 2.15mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 25MHz, 15V, 2.15mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH22ID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 720951-TSH22ID
Packaging: Tube
Mounting Style: SMD
Supply Current: 2.15mA
Amplifier Type: General Purpose
Slew Rate: 15V/μs
Gain Bandwidth Product: 25MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 2.5mV
Current - Output / Channel: 37mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: TSH22
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSH22ID | TSH22ID-ND | 720951-TSH22ID | TSH22ID | TSH22ID | TSH22ID | TSH22ID |
| Product Name | 25MHz 15V 2.15mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH22ID | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 15 volts | 3 to 30 volts | 3 volts | 3 volts | |||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | |
| Bandwidth | 25 MHz | 25 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |