Video Amp, 3 Buffer 8-SOIC
SPECIALTY CONSUMER CIRCUIT, PDSO8, PLASTIC, SOP-8 Product overview: TSH173IDT from STMicroelectronics is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH173IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 937666-TSH173IDT
Features: Video Amp 3 Buffer 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSH173
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-6033-1, -497-6033-2, 1805-TSH173IDTTR, 1805-TSH173IDTCT, 497-6033-2, 497-6033-1, 497-6033-6, -497-6033-6, 1805-TSH173IDTDKR
IC BUFFER TRIPLE VIDEO SD 8-SOIC
IC AMP BUFFER 8SO
IC AMP BUFFER 8SO
Video Amp 3 Buffer 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 497-6033-2-ND | 737-TSH173IDT | 937666-TSH173IDT | 761-TSH173IDT | TSH173IDT | TSH173IDT | TSH173IDT |
| Product Name | Video Amps and Modules | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TSH173IDT | IC BUFFER TRIPLE VIDEO SD 8-SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 5 volts | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | 8.2 MHz | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| RoHS Compliant | RoHS | RoHS | |||||
| Bandwidth | 8.2 MHz | 8.2 MHz | 8.2 MHz |