Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101419-TSH151IN
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Slew Rate: 200 V/µs
Gain Bandwidth Product: 150 MHz
Number of Channels: 1
Output Current: 100 mA
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 300 pA
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 30 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 3 V
Voltage Gain: 62.28 dB
Input Offset Voltage (Vos): 10 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101419-TSH151IN |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSH151IN |