SPECIALTY CONSUMER CIRCUIT, PDSO6, LEAD FREE, PLASTIC, SC70, 6 PIN Product overview: TSH120ICT from STMicroelectronics is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH120ICT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1114619-TSH120ICT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SC-70-6
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 5.8mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Video Amp, 1 Buffer SC-70-6
Video Amp 1 Buffer SC-70-6
IC AMP BUFFER SC70-6
IC AMP BUFFER SC70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-TSH120ICT | 1114619-TSH120ICT | 497-6949-2-ND | TSH120ICT | TSH120ICT | TSH120ICT |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TSH120ICT | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||||
| Supply Voltage (VS) | 3 volts | 2.2 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | |||||
| Package Type | Tape and Reel | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Operating Range | Buffer |