Manufacturer: STMicroelectronics
Win Source Part Number: 043359-TSH114IPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 450 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 4mA
Channel Output Current: 47mA
Alternative Parts (Cross-Reference): OPA4727AIPW; TS274IPT; TS274AIPT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
4-Ch Op Amp, 100MHz BW, Low Noise, 450V/µs Slew Rate, TSSOP Product overview: TSH114IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 450V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 450V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH114IPT can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 4 Circuit 14-TSSOP
Current Feedback Amplifier 4 Circuit 14-TSSOP
IC OPAMP CFA 4 CIRCUIT 14TSSOP
IC OPAMP CFA 4 CIRCUIT 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 043359-TSH114IPT | 687-TSH114IPT | TSH114IPT-ND | TSH114IPT | TSH114IPT | TSH114IPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH114IPT | 100MHz 450V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | 5 volts | |||
| Source Current (IS) | 4 milliamps | 3.2 milliamps | 3.2 milliamps | 3.2 milliamps | ||
| VOS | 0.9000 millivolts | 0.9000 millivolts | ||||
| IBIAS | 3 µA | 3 µA | ||||
| Slew Rate | 450 V/µs | 450 V/µs | 450 V/µs | 450 V/µs | 4.50E-4 V/µs |