Current Feedback Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 937665-TSH114ID
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 4 Circuit - 14-SO
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSH114
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-3064-5, 497-3064-5-NDR
4-Ch Op Amp, 100MHz BW, 450V/µs SR, SO, Surface Mount Product overview: TSH114ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 450V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 100MHz, 450V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH114ID can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 4 Circuit 14-SO
IC OPAMP CFA 4 CIRCUIT 14SO
IC OPAMP CFA 4 CIRCUIT 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-3064-5-ND | 937665-TSH114ID | 687-TSH114ID | TSH114ID | TSH114ID | TSH114ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH114ID | SMD 100MHz 450V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.2 milliamps | 3.2 milliamps | 3.2 milliamps | |||
| Slew Rate | 450 V/µs | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Operating Range | Automotive |