Current Feedback Amplifier 3 Circuit 14-SO
Triple Op Amp, 100MHz GBW, 450V/µs SR, SOIC-14 Product overview: TSH113ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 450V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 450V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH113ID can be used for catalog matching and distributor lookup.
IC OPAMP CFA 3 CIRCUIT 14SO
HiRel & Standard Products
Current Feedback Amplifier 3 Circuit 14-SO
IC OPAMP CFA 3 CIRCUIT 14SO
IC OPAMP CFA 3 CIRCUIT 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-3063-5-ND | 687-TSH113ID | TSH113ID | 57P3856 | TSH113ID | TSH113ID | 761-TSH113ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100MHz 450V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Hirel & Standard Products Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 3 CIRCUIT 14SO |
| Source Current (IS) | 3.2 milliamps | 3.2 milliamps | 3.2 milliamps | ||||
| Slew Rate | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | 450 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) | ||
| Standards | RoHS | RoHS |