Current Feedback Amplifier 2 Circuit 8-TSSOP
IC OPAMP CFA 2 CIRCUIT 8TSSOP
IC OPAMP CFA 2 CIRCUIT 8TSSOP
Current Feedback Amplifier 2 Circuit 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-4461-2-ND | TSH112IPT | TSH112IPT | TSH112IPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.2 milliamps | 3.2 milliamps | 3.2 milliamps | |
| Slew Rate | 450 V/µs | 4.50E-4 V/µs | 450 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage (VS) | 5 volts |