The TSH112IDT is a dual current feedback operational amplifier designed for high-performance applications. It features a low noise level of 3nV/,àöHz and a low supply current of 3.2mA, making it efficient for various uses. The amplifier supports a wide bandwidth of 100MHz and a high slew rate of 450V/Oºs, which is beneficial for applications requiring rapid signal processing. This device operates with a supply voltage range of 5V to 12V and is capable of driving a 100Ω load with a minimum output swing of 9V when powered by a 12V supply. The TSH112IDT is available in compact SO-8 and TSSOP8 packages, making it suitable for space-constrained designs. It is specified for a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. Applications for the TSH112IDT include high-end video drivers, A/D converter drivers, and high-end audio systems, where low distortion and high fidelity are critical.
Current Feedback Amplifier 2 Circuit 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1114618-TSH112IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 450 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 4mA
Channel Output Current: 47mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Dual Op-Amp, 100MHz BW, 450V/µs SR, SOIC-8 Product overview: TSH112IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 450V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 450V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH112IDT can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSH112IDT-ND | 1114618-TSH112IDT | 687-TSH112IDT | TSH112IDT | TSH112IDT | TSH112IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH112IDT | Dual 100MHz 450V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.2 milliamps | 4 milliamps | 3.2 milliamps | 3.2 milliamps | ||
| Slew Rate | 450 V/µs | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | 450 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | Tape and Reel | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | 5 volts |