Current Feedback Amplifier 1 Circuit 8-TSSOP
IC OPAMP CFA 1 CIRCUIT 8TSSOP
Current Feedback Amplifier 1 Circuit 8-TSSOP
IC OPAMP CFA 1 CIRCUIT 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-4460-2-ND | TSH111IPT | TSH111IPT | TSH111IPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | |
| Slew Rate | 450 V/µs | 4.50E-4 V/µs | 450 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage (VS) | 5 volts |