Manufacturer: STMicroelectronics
Win Source Part Number: 798472-TSH10ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: TSH10
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 8-SO
Output Current per Channel: 70mA
SR - Slew Rate: 150 V/μs
GBP - Gain Bandwidth Product: 140MHz
Dual Supply Voltage (±): ±3 V ~ 6 V
Alternative Parts (Cross-Reference): OP-65S; MAX4309ESA; MAX4309ESA-TMAX4109E
Introduction Date: June 25, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
OP-AMP, 10000uV OFFSET-MAX, 140MHz BAND WIDTH, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TSH10ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 140MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH10ID can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 798472-TSH10ID | 497-3060-5-ND | 687-TSH10ID | TSH10ID | TSH10ID | TSH10ID |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH10ID | Instrumentation, Op Amps, Buffer Amps | 140MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 5 µA | 5 µA | ||||
| GBW | 140 MHz | 140 MHz | ||||
| Slew Rate | 150 V/µs | 150 V/µs | 150 V/µs | 1.50E-4 V/µs | 150 V/µs |