Manufacturer: STMicroelectronics
Win Source Part Number: 035304-TSH103IDT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 9.4MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 5.5mA
Channel Output Current: 56mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Video Amp, 3 Buffer 8-SOIC
Video Amp 3 Buffer 8-SOIC
IC AMP BUFFER 8SO
IC AMP BUFFER 8SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 035304-TSH103IDT | 497-6948-2-ND | TSH103IDT | TSH103IDT | TSH103IDT |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - TSH103IDT | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 9.4 MHz | |
| Operating Range | Buffer | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts |