STMicroelectronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC888AILT TSC888AILT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 901286-TSC888AILT Operating Temperature Range: -40°C ~ 85°C Features: Current Sense Amplifier Circuit - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TSC888 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-8269-1, 497-8269-2, 497-8269-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 901286-TSC888AILT Operating Temperature Range: -40°C ~ 85°C Features: Current Sense Amplifier Circuit - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TSC888 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-8269-1, 497-8269-2, 497-8269-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC888AILT - 901286-TSC888AILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC888AILT
901286-TSC888AILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC888AILT 901286-TSC888AILT
Manufacturer: STMicroelectronics Win Source Part Number: 901286-TSC888AILT Operating Temperature Range: -40°C ~ 85°C Features: Current Sense Amplifier Circuit - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TSC888 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-8269-1, 497-8269-2, 497-8269-6

Manufacturer: STMicroelectronics
Win Source Part Number: 901286-TSC888AILT
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sense Amplifier Circuit - SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSC888
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-8269-1, 497-8269-2, 497-8269-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 901286-TSC888AILT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC888AILT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A050N5UE0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details