Current Sense Amplifier 1 Circuit Push-Pull SC-70-6
Current Sense Amplifier 1 Circuit Push-Pull SC-70-6
Current Sense Amplifier 1 Circuit Push-Pull SC-70-6
TSC212 - 0 drift bidir current sensing Gain 1000
Win Source Part Number: 1357403-TSC212IYCT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull
Current - Supply: 65µA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 6 kHz
Current - Input Bias: 28 µA
Voltage - Input Offset: 35 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 26 V
IC CURR SENSE 1 CIRCUIT SC70-6 Product overview: TSC212IYCT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC212IYCT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit Push-Pull SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSC212IYCT-ND | TSC212IYCT | 1357403-TSC212IYCT | 687-TSC212IYCT | 2348921 | TSC212IYCT | TSC212IYCT | TSC212IYCT | TSC212IYCT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Current Sensing Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | 0.5000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC70-6 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | -40degC ~ 125degC (TA) | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Number of Pins | 6 | 6 |