Win Source Part Number: 978738-TSC210ICT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
-3db Bandwidth: 25 kHz
Amplifier Type: Current Sense
Slew Rate: 0.2V/µs
Current - Input Bias: 28 µA
Voltage - Input Offset: 35 µV
Current - Supply: 65µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-TSC210IDKR,497-T
Base Product Number: TSC210
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 26 V
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6 Product overview: TSC210ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC210ICT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 978738-TSC210ICT | 497-TSC210ITR-ND | 687-TSC210ICT | TSC210ICT | TSC210ICT | TSC210ICT | TSC210ICT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||
| VOS | 0.0350 millivolts | 0.0350 millivolts | 0.0350 millivolts | ||||
| IBIAS | 28 µA | 28 µA | 28 µA | ||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | 0.2000 V/µs | |
| Bandwidth | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz |