The TSC2012IDT is a precision bidirectional current sense amplifier designed for applications requiring high accuracy and a wide common mode voltage range of -20 to +70 V. It operates with a supply voltage between 2.7 to 5.5 V and features a gain of 100 V/V, making it suitable for low-side and high-side current sensing, data acquisition, and industrial process control. The amplifier has a maximum offset voltage of ±200 µV and a gain error of 0.3%, ensuring minimal measurement error. It also exhibits low offset drift at 5 µV/°C and consumes a quiescent current of 20 µA in shutdown mode. The device is packaged in a MiniSO8 format, facilitating integration into compact designs. Its operational temperature range spans from -40 to 125 °C, making it suitable for various industrial environments.
Win Source Part Number: 1212416-TSC2012IDT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 490 kHz
Amplifier Type: Current Sense
Slew Rate: 5.2V/µs
Current - Input Bias: 350 µA
Voltage - Input Offset: 500 µV
Current - Supply: 1.6mA
Current - Output / Channel: 36 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-TSC2012IDTCT,497
Base Product Number: TSC2012
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
High voltage, precision, bidirectional current sense amplifier Product overview: TSC2012IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC2012IDT can be used for catalog matching and distributor lookup.
TSC2012IDT, Current Sense Amplifiers
TSC2012IDT, Current Sense Amplifiers
TSC2012IDT, Current Sense Amplifiers
CURRENTSENSE AMP, 490KHZ, -40TO125DEG C ROHS COMPLIANT: YES
Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1212416-TSC2012IDT | 497-TSC2012IDTCT-ND | 687-TSC2012IDT | 2033512 | 2033512P | 82AH9180 | TSC2012IDT | TSC2012IDT | TSC2012IDT | TSC2012IDT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Current Sensing Amplifiers | Current Sensing Amplifiers | Currentsense Amp, 490Khz, -40To125Deg C Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | ||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| IBIAS | 350 µA | 350 µA | 350 µA | |||||||
| Slew Rate | 5.2 V/µs | 5.2 V/µs | 5.2 V/µs | 5.2 V/µs | 5.20E-6 V/µs | |||||
| Bandwidth | 0.4900 MHz | 0.4900 MHz | 0.4900 MHz |