Current Sense Amplifier 1 Circuit 8-MiniSO
Current Sense Amplifier 1 Circuit 8-MiniSO
Current Sense Amplifier 1 Circuit 8-MiniSO
Win Source Part Number: 1357422-TSC2011IYST
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Base Product Number: TSC2011
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.6mA
Current - Output / Channel: 36 mA
Number of Circuits: 1
-3db Bandwidth: 750 kHz
Amplifier Type: Current Sense
Slew Rate: 7V/µs
Current - Input Bias: 350 µA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
TSC2011 - Amplifiers and Comparators-AMPLI
IC CURR SENSE 1 CIRCUIT 8MINISO Product overview: TSC2011IYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC2011IYST can be used for catalog matching and distributor lookup.
CURRENT SENSE AMP, 750 KHZ, MINISOIC-8 ROHS COMPLIANT: YES
IC CURR SENSE 1 CIRCUIT 8MINISO
Current Sense Amplifier 1 Circuit 8-MiniSO
IC CURR SENSE 1 CIRCUIT 8MINISO
IC CURR SENSE 1 CIRCUIT 8MINISO
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSC2011IYSTTR-ND | 1357422-TSC2011IYST | TSC2011IYST | 687-TSC2011IYST | 36AJ4573 | TSC2011IYST | TSC2011IYST | TSC2011IYST | TSC2011IYST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Current Sense Amp, 750 Khz, Minisoic-8 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | |||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | 7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; SOP; TSSOP; TSSOP8 | Tape & Reel (TR) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts |