High voltage, precision, bidirectional current sense amplifier Product overview: TSC2011IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC2011IST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1134268-TSC2011IST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
-3db Bandwidth: 750 kHz
Amplifier Type: Current Sense
Slew Rate: 3.5V/µs
Current - Input Bias: 350 µA
Voltage - Input Offset: 500 µV
Current - Supply: 1.6mA
Current - Output / Channel: 36 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-TSC2011ISTTR,497
Base Product Number: TSC2011
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit 8-MiniSO
Current Sense Amplifier 1 Circuit 8-MiniSO
Current Sense Amplifier 1 Circuit 8-MiniSO
IC CURR SENSE 1 CIRCUIT 8MINISO
Current Sense Amplifier 1 Circuit 8-MiniSO
IC CURR SENSE 1 CIRCUIT 8MINISO
IC CURR SENSE 1 CIRCUIT 8MINISO
CURRENTSENSE AMP, 750KHZ, -40TO125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TSC2011IST | 1134268-TSC2011IST | 497-TSC2011ISTTR-ND | TSC2011IST | TSC2011IST | TSC2011IST | TSC2011IST | 82AH9179 |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Currentsense Amp, 750Khz, -40To125Deg C Rohs Compliant Stmicroelectronics |
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 350 µA | 350 µA | 350 µA | |||||
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | |||
| Bandwidth | 0.7500 MHz | 0.7500 MHz | 0.7500 MHz |