TSC2011 - Amplifiers and Comparators-AMPLI
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: Current Sense
Number of Circuits: 1
Slew Rate: 8V/µs
-3db Bandwidth: 750 kHz
Current - Input Bias: 350 µA
Operating Temperature: -40°C ~ 125°C (TA)
High voltage, precision, bidirectional current sense amplifier Product overview: TSC2011IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC2011IDT can be used for catalog matching and distributor lookup.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
CURRENTSENSE AMP, 750KHZ, -40TO125DEG C ROHS COMPLIANT: YES
IC CURRENT SENSE 1 CIRCUIT 8SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TSC2011IDT | 497-TSC2011IDTCT-ND | 687-TSC2011IDT | TSC2011IDT | TSC2011IDT | TSC2011IDT | 82AH9178 | TSC2011IDT | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Currentsense Amp, 750Khz, -40To125Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | ||||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs |