Win Source Part Number: 1380145-TSC2010IYDT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TSC2010
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.6mA
Current - Output / Channel: 36 mA
Number of Circuits: 1
-3db Bandwidth: 820 kHz
Amplifier Type: Current Sense
Slew Rate: 7.5V/µs
Current - Input Bias: 350 µA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
High voltage, precision, bidirectional current sense amplifier Product overview: TSC2010IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC2010IYDT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
TSC2010IYDT, Current Sensing Amplifier
TSC2010IYDT, Current Sensing Amplifier
TSC2010IYDT, Current Sensing Amplifier
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
CURRENT SENSE AMP, 820 KHZ, SOIC-8 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1380145-TSC2010IYDT | 687-TSC2010IYDT | 497-TSC2010IYDTCT-ND | 2155538P | 2155538 | TSC2010IYDT | TSC2010IYDT | TSC2010IYDT | TSC2010IYDT | 36AJ4570 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sensing Amplifiers | Current Sensing Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amp, 820 Khz, Soic-8 Rohs Compliant Stmicroelectronics |
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | ||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| IBIAS | 350 µA | 350 µA | 350 µA | |||||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs | 7.5 V/µs | 7.5 V/µs | |||||
| Bandwidth | 0.8200 MHz | 0.8200 MHz | 0.8200 MHz |