The Currentsense Amp, part number 89AH1371, is a precision bidirectional current sense amplifier designed for high-side and low-side current sensing applications. It operates over a wide common mode voltage range of -20 to +70 V and supports a supply voltage range of 2.7 to 5.5 V. The device features low offset voltage of ±200 µV maximum and a gain error of 0.3% maximum, with available gain options of 20 V/V, 60 V/V, and 100 V/V depending on the specific model. This amplifier is suitable for various applications including data acquisition, instrumentation, industrial process control, and motor control. It operates effectively across an industrial temperature range of -40 to 125 °C and has a quiescent current of 20 µA in shutdown mode, making it efficient for low-power designs. The device is also RoHS compliant, ensuring it meets environmental regulations.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: Current Sense
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Base Product Number: TSC2010
Current Sense Amplifier 1 Circuit 8-MiniSO
Current Sense Amplifier 1 Circuit 8-MiniSO
Current Sense Amplifier 1 Circuit 8-MiniSO
High voltage, precision, bidirectional current sense amplifier Product overview: TSC2010IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC2010IST can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT 8MINISO
IC CURR SENSE 1 CIRCUIT 8MINISO
IC CURR SENSE 1 CIRCUIT 8MINISO
Current Sense Amplifier 1 Circuit 8-MiniSO
CURRENTSENSE AMP, 820KHZ, -40 TO 125DEGC ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-TSC2010ISTTR-ND | 687-TSC2010IST | TSC2010IST | TSC2010IST | TSC2010IST | TSC2010IST | 89AH1371 | |
| Product Name | Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Currentsense Amp, 820Khz, -40 To 125Degc Rohs Compliant Stmicroelectronics |
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | |||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs | 7.5 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Supply Voltage (VS) | 2.7 volts | 2.7 volts |