Win Source Part Number: 1111431-TSC200IST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Open Drain
-3db Bandwidth: 1 MHz
Amplifier Type: Current Sense
Slew Rate: 7V/µs
Current - Input Bias: 500 nA
Voltage - Input Offset: 100 µV
Current - Supply: 840µA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-TSC200ISTCT,497-
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 18 V
LOW / HIGH SIDE BIDIRECTIONAL, Z Product overview: TSC200IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC200IST can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Open Drain 8-MiniSO
Current Sense Amplifier 1 Circuit Open Drain 8-MiniSO
Current Sense Amplifier 1 Circuit Open Drain 8-MiniSO
LOW / HIGH SIDE BIDIRECTIONAL, Z
Current Sense Amplifier 1 Circuit Open Drain 8-MiniSO
LOW / HIGH SIDE BIDIRECTIONAL, Z
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1111431-TSC200IST | 687-TSC200IST | 497-TSC200ISTDKR-ND | 2407327 | TSC200IST | TSC200IST | TSC200IST |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sensing Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.8400 milliamps | 0.8400 milliamps | 0.8400 milliamps | 0.8400 milliamps | |||
| VOS | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 0.5000 µA | 0.5000 µA | |||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | ||
| Bandwidth | 1 MHz | 1 MHz | 1 MHz | 1 MHz |