Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSC103ID-ND | TSC103ID | TSC103ID | TSC103ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |
| Slew Rate | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Bandwidth | 0.7000 MHz | 0.7000 MHz |