Manufacturer: STMicroelectronics
Win Source Part Number: 035282-TSC1021AIPT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Current Sense
Slew Rate: 0.45 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.5 V to 5.5 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
High Side Current Sense Op Amp, 800kHz BW, 1.5% Acc, 5.5V Product overview: TSC1021AIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC1021AIPT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
IC OPAMP CURR SENS 800KHZ 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 035282-TSC1021AIPT | 497-11146-1-ND | 687-TSC1021AIPT | TSC1021AIPT | TSC1021AIPT | TSC1021AIPT | 761-TSC1021AIPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC1021AIPT | Instrumentation, Op Amps, Buffer Amps | 800kHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP CURR SENS 800KHZ 8TSSOP |
| Supply Voltage (VS) | 3.5 to 5.5 volts | 5 volts | 5.5 volts | ||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | |||
| VOS | 1.5 millivolts | 1.5 millivolts | |||||
| IBIAS | 7 µA | 7 µA | |||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | 0.4500 V/µs |