Precision, 6 MHz, RR IO, 36 V BiCMOS operational amplifier Product overview: TSB711AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 MHz, 36 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6 MHz, 36 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB711AILT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337423-TSB711AILT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 6 MHz
Current - Input Bias: 300 nA
Voltage - Input Offset: 650 µV
Current - Supply: 1.8mA
Current - Output / Channel: 50 mA
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: TSB711
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OPAMP, 6MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TSB711AILT | 1337423-TSB711AILT | 497-TSB711AILTCT-ND | TSB711AILT | TSB711AILT | TSB711AILT | TSB711AILT | 82AH9176 |
| Product Name | 6 MHz 36 V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 6Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||
| VOS | 0.6500 millivolts | 0.6500 millivolts | 0.6500 millivolts | |||||
| IBIAS | 0.3000 µA | 0.3000 µA | 0.3000 µA | |||||
| GBW | 6 MHz | 6 MHz | 6 MHz |