General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
LOW POWER, 1.7MHZ, RAIL-TO-RAIL Product overview: TSB622IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.7MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.7MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB622IYDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs)- Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Mounting Type: Surface Mount
Supplier Device Package: 8-SO
Product Status: Active
LOW POWER, 1.7MHZ, RAIL-TO-RAIL
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSB622IYDTCT-ND | 687-TSB622IYDT | TSB622IYDT | TSB622IYDT | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power 1.7MHZ Operational Amplifier IC | Integrated Circuits (ICs)- Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.3100 milliamps | 0.3100 milliamps | |||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |