LOW POWER, 1.7MHZ, RAIL-TO-RAIL
LOW POWER, 1.7MHZ, RAIL-TO-RAIL
LOW POWER, 1.7MHZ, RAIL-TO-RAIL
LOW POWER, 1.7MHZ, RAIL-TO-RAIL Product overview: TSB622IQ3T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.7MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.7MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB622IQ3T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357553-TSB622IQ3T
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 310µA (x2 Channels)
Current - Output / Channel: 45 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.6V/µs
Gain Bandwidth Product: 1.7 MHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 1.5 mV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
TSB622 - Low power, dual rail-to-rail output, 36V operational amplifier
LOW POWER, 1.7MHZ, RAIL-TO-RAIL
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
LOW POWER, 1.7MHZ, RAIL-TO-RAIL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSB622IQ3TDKR-ND | 687-TSB622IQ3T | 1357553-TSB622IQ3T | TSB622IQ3T | TSB622IQ3T | TSB622IQ3T | TSB622IQ3T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power 1.7MHZ Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.3100 milliamps | 0.3100 milliamps | 0.3100 milliamps | ||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | 0.6000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad | WDFN8 | Surface Mount | 8-WDFN Exposed Pad | Surface Mount |