General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
TSB622 - Low power, dual rail-to-rail output, 36V operational amplifier
Win Source Part Number: 1357557-TSB612IYDT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 103µA (x2 Channels)
Current - Output / Channel: 70 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 560 kHz
Current - Input Bias: 5 nA
Voltage - Input Offset: 1 mV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
LOW POWER, RAIL-TO-RAIL OUTPUT, Product overview: TSB612IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB612IYDT can be used for catalog matching and distributor lookup.
LOW POWER, RAIL-TO-RAIL OUTPUT
LOW POWER, RAIL-TO-RAIL OUTPUT,
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
LOW POWER, RAIL-TO-RAIL OUTPUT,
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSB612IYDTTR-ND | TSB612IYDT | 1357557-TSB612IYDT | 687-TSB612IYDT | 2407322P | TSB612IYDT | TSB612IYDT | TSB612IYDT | TSB612IYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power Operational Amplifier IC | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1030 milliamps | 0.1030 milliamps | 0.1030 milliamps | 0.1030 milliamps | |||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | SO-8 | -40degC ~ 125degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |