Low power, rail-to-rail output, 36V operational amplifier
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
OPAMP, 560KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 2318087P | TSB612IDT | 497-TSB612IDTDKR-ND | TSB612IDT | TSB612IDT | TSB612IDT | 69AJ1132 |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 560Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SO | SOP; SOP-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| Number of Pins | 8 | ||||||
| Life Cycle Stage | Active | Active | Active | ||||
| Features | Rail-Rail-Out |