Win Source Part Number: 1357552-TSB582IYDT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SO
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 2.5mA (x2 Channels)
Current - Output / Channel: 200 mA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 2V/µs
Gain Bandwidth Product: 3.1 MHz
Current - Input Bias: 2 nA
Voltage - Input Offset: 2.4 mV
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
200 MA OUTPUT CURRENT WITH THERM Product overview: TSB582IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200 MA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB582IYDT can be used for catalog matching and distributor lookup.
IC OP AMP 2CH 8-SO
IC OP AMP 2CH 8-SO
IC OP AMP 2CH 8-SO
200 MA OUTPUT CURRENT WITH THERM
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2614765 | 1357552-TSB582IYDT | 687-TSB582IYDT | 497-TSB582IYDTCT-ND | TSB582IYDT | TSB582IYDT |
| Product Name | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 200 MA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SO-8 | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Number of Pins | 8 | 8 | ||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| VOS | 2.4 millivolts | 2.4 millivolts |