General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 901275-TSB572IYQ2T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-DFN (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSB572
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-16264-6, 497-16264-1, 497-16264-2
2.5MHz Op Amp, 36V, 2Ch, 8-Pin, S-PDSO-N8, Automotive Product overview: TSB572IYQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.5MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.5MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB572IYQ2T can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DFN
OP-AMP, AEC-Q100, 2.5MHZ, 1V/US, DFN8; No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:1V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-16264-2-ND | 901275-TSB572IYQ2T | 687-TSB572IYQ2T | TSB572IYQ2T | 74Y8036 | TSB572IYQ2T | TSB572IYQ2T | TSB572IYQ2T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSB572IYQ2T | Automotive Dual 2.5MHz 36V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Aec-Q100, 2.5Mhz, 1V/us, Dfn8; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.3800 milliamps | 0.3800 milliamps | 0.3800 milliamps | |||||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WDFN Exposed Pad | 8-DFN (3x3) | 8-WDFN Exposed Pad | Surface Mount | Surface Mount |