RAIL-TO-RAIL INPUTS AND OUTPUTS, Product overview: TSB514IYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB514IYPT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357555-TSB514IYPT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.8mA (x2 Channels)
Current - Output / Channel: 50 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 6 MHz
Voltage - Input Offset: 1.5 mV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
RAIL-TO-RAIL INPUTS AND OUTPUTS,
RAIL-TO-RAIL INPUTS AND OUTPUTS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2615493P | 687-TSB514IYPT | 1357555-TSB514IYPT | 497-TSB514IYPTTR-ND | TSB514IYPT | TSB514IYPT | TSB514IYPT |
| Product Name | Op Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-14 | Tape & Reel (TR) | 14-TSSOP (0.173", 4.40mm Width) | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | -40degC ~ 125degC |
| Number of Pins | 14 | 14 | |||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 volts | |||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs |