RAIL-TO-RAIL INPUTS AND OUTPUTS,
RAIL-TO-RAIL INPUTS AND OUTPUTS,
RAIL-TO-RAIL INPUTS AND OUTPUTS,
Rail-to-rail inputs and outputs, 36 V, 6 MHz op-amps
RAIL-TO-RAIL INPUTS AND OUTPUTS, Product overview: TSB514IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB514IYDT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357558-TSB514IYDT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.8mA (x4 Channels)
Current - Output / Channel: 50 mA
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 6 MHz
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
RAIL-TO-RAIL INPUTS AND OUTPUTS
RAIL-TO-RAIL INPUTS AND OUTPUTS,
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
| DigiKey | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSB514IYDTDKR-ND | 2602784P | TSB514IYDT | 687-TSB514IYDT | 1357558-TSB514IYDT | TSB514IYDT | TSB514IYDT | TSB514IYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SO-14 | SOP; SOP-14 | Tape & Reel (TR) | 14-SOIC (0.154", 3.90mm Width) | 36 V | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |