RAIL-TO-RAIL INPUTS AND OUTPUTS,
RAIL-TO-RAIL INPUTS AND OUTPUTS,
RAIL-TO-RAIL INPUTS AND OUTPUTS,
Rail-to-rail inputs and outputs, 36 V, 6 MHz op-amps
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
RAIL-TO-RAIL INPUTS AND OUTPUTS
RAIL-TO-RAIL INPUTS AND OUTPUTS,
| DigiKey | Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSB514IDTDKR-ND | TSB514IDT | 2602782P | TSB514IDT | TSB514IDT | TSB514IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | ||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP; SOP-14 | SO-14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | -40degC ~ 125degC | Surface Mount |